ISO/IEC 29341-17-1
Information technology – UPnP device architecture – Part 17-1: Quality of Service Device Control Protocol – Level 3 – Quality of Service Architecture
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
The UPnP-QoS specifications are designed with a network in mind that consists of a single IP subnet. Therefore routing between devices in the network is out of scope for UPnP-QoS.
The UPnP-QoS specifications support QoS setup for all traffic streams and UPnP-AV traffic streams in particular. The UPnP-QoS specifications also support QoS management on the LAN for traffic streams originating from or terminating in a WAN.
Document History