DIN EN 2535
Aerospace series - Vacuum deposition of cadmium; German and English version EN 2535:2011
| Organization: | DIN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard defines the method for depositing cadmium layers according to the vacuum deposition process, for use in aerospace construction. According to this process, cadmium metal is vaporised under vacuum and deposited directly on the base material with an interlayer.
The coating produced in this way is ductile and electrically conductive.
This standard should be applicable whenever referenced.
Document History