ASTM International - ASTM D3150-11
Standard Specification for Crosslinked and Noncrosslinked Poly(Vinyl Chloride) Heat-Shrinkable Tubing for Electrical Insulation
Organization: | ASTM International |
Publication Date: | 1 August 2011 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification applies to flexible, crosslinked and noncrosslinked poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated.
Note 1-This standard is similar but not identical to IEC 60684-3-201.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 In some cases (including the title), temperatures are described in degrees Celsius only.
abstract:
This specification applies to two types of flexible, crosslinked (Type II) and noncrosslinked (Type I) poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is... View More