DLA - SMD-5962-89512 REV B

MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 March 1993
Status: inactive
Page Count: 45
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 56001-20 56-bit general purpose DSP

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-AE (88-Pin, 1.380" × 1.380" × .345"), pin grid array package Y See figure I (100-terminal, 0.960" × 0.960" × 0.135"), leaded chip carrier package

Supply voltage range with respect to GND (VCC) - - - - - - - - −0.3 V dc to +7.0 V dc Input voltage (VIN)- - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC Storage temperature range- - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation- - - - - - - - - - - - - - - - - - - 1.1 W Maximum operating temperature (TC) - - - - - - - - - - - - - - −55°C to +125°C Lead temperature (soldering, 5 seconds)- - - - - - - - - - - - +270°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +150°C Thermal resistance, Junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - - - - 10°C/W

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to +5.5 V dc High level input voltage (VIH) - - - - - - - - - - - - - - - - 2 V dc to VCC Low level input voltage (VIH)- - - - - - - - - - - - - - - - - −0.5 V dc to 0.8 V dc Minimum high level output voltage (VOH)- - - - - - - - - - - - 2.4 V dc Maximum low level output voltage (VOL) - - - - - - - - - - - - 0.8 V dc Frequency of operation - - - - - - - - - - - - - - - - - - - - 4.0 to 20.5 MHz Case operating temperature - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 18, 1995
MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
April 25, 1994
MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89512 REV B
March 10, 1993
MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 21, 1992
MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
March 28, 1990
MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement