DLA - SMD-5962-89512 REV C
MICROCIRCUIT, DIGITAL, CMOS, 56-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 April 1994 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 56001-20 56-bit general purpose DSP 02 56001A-20 56-bit general purpose DSP
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA5-P88 88 Pin grid array Y See figure 1 100 Leaded chip carrier
Supply voltage range with respect to GND (VCC) - - - - - - - - −0.3 V dc to +7.0 V dc Input voltage (VIN)- - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC Storage temperature range- - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation device 01 - - - - - - - - - - - - - - - - - - - - - - - - - 1.1 W device 02 - - - - - - - - - - - - - - - - - - - - - - - - - 0.63 W Maximum operating temperature (TC) - - - - - - - - - - - - - - −55°C to +125°C Lead temperature (soldering, 5 seconds)- - - - - - - - - - - - +270°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case Y - - - - - - - - - - - - - - - - - - - - - - - - - - - 10°C/W
Supply voltage (VCC) device 01 - - - - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc device 02 - - - - - - - - - - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc High level input voltage (VIH) - - - - - - - - - - - - - - - - 2 V dc to VCC Low level input voltage (VIL)- - - - - - - - - - - - - - - - - −0.5 V dc to 0.8 V dc Minimum high level output voltage (VOH)- - - - - - - - - - - - 2.4 V dc Maximum low level output voltage (VOL) - - - - - - - - - - - - 0.8 V dc Frequency of operation - - - - - - - - - - - - - - - - - - - - 4.0 to 20.5 MHz Case operating temperature - - - - - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History