CENELEC - EN 61300-2-5

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion

inactive
Organization: CENELEC
Publication Date: 1 May 2011
Status: inactive
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test to withstand torsional loads, while under tension, as might be experienced during installation and normal service. The scope of the test also includes those elements designed for ribbon cables.

Document History

October 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test (DUT) to withstand torsional loads that can be experienced during...
EN 61300-2-5
May 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test to withstand torsional loads, while under tension, as might be experienced...
December 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-5: Tests - Torsion/twist
A description is not available for this item.
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-5: Tests - Torsion/Twist
A description is not available for this item.

References

Advertisement