DIN EN ISO 12180-2
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators (ISO 12180-2:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 12180 specifies the complete specification operator for cylindricity of complete integral features only, i.e. geometrical characteristics of features of type cylinder.
Document History
DIN EN ISO 12180-2
July 1, 2011
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators (ISO 12180-2:2011)
This part of ISO 12180 specifies the complete specification operator for cylindricity of complete integral features only, i.e. geometrical characteristics of features of type cylinder.