DSF/FPREN 61300-3-7 FPRAA

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components

inactive
Organization: DS
Status: inactive
Page Count: 4
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(ë) and return loss RL(ë ), of single-mode passive optical components (POC) used in fibre-optic (FO) telecommunications. It is not, however, applicable to dense wavelength division multiplexing (DWDM) devices. Measurement methods of wavelength dependence of attenuation of DWDM devices are described in IEC 61300-3-29. Definition of WDM device types is given in IEC 62074-1. Three measurement cases are herein considered: - Measurement of A(ë ) only; - Measurement of RL(ë ) only; - Measurement of A(ë ) and RL(ë ) at the same time. These measurements may be performed in one direction (unidirectional) or bi-directionally.

Document History

March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(?) and return loss RL(? ), of single-mode passive optical components (POC) used...
November 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
The purpose of this part of IEC 61300 is to measure the wavelength dependence of attenuation and return loss at the same time, in a single mode fibre optic device under test, DUT, except for dense...
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-7: Examinations and measurements – Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes methods available to measure the wavelength dependence of attenuation and return loss of two port, single mode passive optical components. It is not, however,...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300 describes the various methods available to measure the wavelength dependence of attenuation A( ë) and return loss RL( ë), of single-mode passive optical components (POC) used...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(ë) and return loss RL(ë ), of single-mode passive optical components (POC) used...
DSF/FPREN 61300-3-7 FPRAA
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(ë) and return loss RL(ë ), of single-mode passive optical components (POC) used...
Advertisement