DS/EN 61300-3-7
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
inactive
| Organization: | DS |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to measure the wavelength dependence of attenuation and return loss at the same time, in a single mode fibre optic device under test, DUT, except for dense wavelength division multiplexing (DWDM) components, when it is inserted into a fibre optic cable.
Document History
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(?) and return loss RL(? ), of single-mode passive optical components (POC) used...
DS/EN 61300-3-7
November 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
The purpose of this part of IEC 61300 is to measure the wavelength dependence of attenuation and return loss at the same time, in a single mode fibre optic device under test, DUT, except for dense...
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-7: Examinations and measurements – Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes methods available to measure the wavelength dependence of attenuation and return loss of two port, single mode passive optical components. It is not, however,...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300 describes the various methods available to measure the wavelength dependence of attenuation A( ë) and return loss RL( ë), of single-mode passive optical components (POC) used...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(ë) and return loss RL(ë ), of single-mode passive optical components (POC) used...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(ë) and return loss RL(ë ), of single-mode passive optical components (POC) used...