DSF/FprEN 61499-4
Function blocks -- Part 4: Rules for compliance profiles
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61499 defines rules for the development of compliance profiles, which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes of IEC 61499-based systems, devices and software tools: - interoperability of devices from multiple suppliers; - portability of software between software tools of multiple suppliers; and - configurability of devices from multiple vendors by software tools of multiple suppliers. These attributes are illustrated in Figure 1.
Document History