DS/EN 61499-4

Function blocks - Part 4: Rules for compliance profiles

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 June 2013
Status: active
Page Count: 18
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 61499-4:2013 defines rules for the development of compliance profiles, which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes of IEC 61499-based systems, devices and software tools: - interoperability of devices from multiple suppliers; - portability of software between software tools of multiple suppliers; - and configurability of devices from multiple vendors by software tools of multiple suppliers. This second edition cancels and replaces the first edition published in 2005. It constitutes a technical revision and includes the following significant technical changes: Table B.1 has been updated for consistency with Table 8 of IEC 61499-1:2013.

Document History

DS/EN 61499-4
June 3, 2013
Function blocks - Part 4: Rules for compliance profiles
IEC 61499-4:2013 defines rules for the development of compliance profiles, which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes of IEC...
December 12, 2006
Function blocks - Part 4: Rules for compliance profiles
This part of IEC 61499 defines rules for the development of compliance profiles which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes of...
Function blocks -- Part 4: Rules for compliance profiles
This part of IEC 61499 defines rules for the development of compliance profiles, which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes...
Function blocks -- Part 4: Rules for compliance profiles
This part of IEC 61499 defines rules for the development of compliance profiles, which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes...
Advertisement