ISO 2878
Rubber, vulcanized or thermoplastic - Antistatic and conductive products - Determination of electrical resistance
| Organization: | ISO |
| Publication Date: | 15 September 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method of test to determine the electrical resistance of antistatic and conductive products manufactured wholly or in part from rubber whose electrical resistance measured between defined points, when new, does not exceed 3 × 108 Ω and whose conductivity is derived from the addition of carbon black and/or other appropriate substances to the bulk of the material.
NOTE Highly conductive mixes cannot be made in this way.
This International Standard specifies the electrode configuration for basic geometries, but reference should be made to relevant product specifications for requirements for specific products.
It does not apply to:
a) products the relevant surfaces of which are composed of mixtures of insulating and conductive areas;
b) products with a substantial surface area of insulating material, except for footwear (which does not normally have a conductive or antistatic upper).
Document History