JSA - JIS T 8062

Clothing for protection against infectious agents - Face masks - Test method for resistance against penetration by synthetic blood (fixed volume, horizontally projected)

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 May 2010
Status: active
Page Count: 26
ICS Code (Hospital equipment): 11.140
ICS Code (Protective clothing): 13.340.10
scope:

This Standard describes a laboratory test method for face masks that protect against contact with the blood expelled from blood vessels or other body fluids. The test liquid is synthetic blood that simulates blood, etc. This Standard describes a test method for resistance of face masks to penetration by a splash.

The purpose of this Standard is primarily to clarify the test method of materials or certain material constructions used in face masks. This test method does not address the performance of the face masks design, construction, interfaces or other factors which may affect the overall protection (such as filtration efficiency and pressure drop).

This test method does not evaluate the performance of face masks as a protection against contamination via airborne exposure pathways or in the prevention of the penetration of aerosolized body fluids deposited on the face mask.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 22609 : 2004 Clothing for protection against infectious agentsMedical face masks-Test method for resistance against penetration by synthetic blood (fixed volume~ horizontally projected) (MOD)

In addition, symbols, which denote the degree of correspondence in the contents between the relevant International Standard and JIS, are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS T 8062
May 25, 2010
Clothing for protection against infectious agents - Face masks - Test method for resistance against penetration by synthetic blood (fixed volume, horizontally projected)
This Standard describes a laboratory test method for face masks that protect against contact with the blood expelled from blood vessels or other body fluids. The test liquid is synthetic blood that...

References

Advertisement