SNV - SN EN ISO 14584

Hexalobular socket raised countersunk head screws

active, Most Current
Organization: SNV
Publication Date: 1 August 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexalobular socket raised countersunk head screws of product grade A, and with thread sizes from M2 up to and including M10.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1 and ISO 4759-1.

Document History

SN EN ISO 14584
August 1, 2011
Hexalobular socket raised countersunk head screws
This International Standard specifies the characteristics of hexalobular socket raised countersunk head screws of product grade A, and with thread sizes from M2 up to and including M10. If, in...

References

Advertisement