JSA - JIS C 4402

Thyristor rectifiers for floating charge

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2010
Status: active
Page Count: 30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This Standard specifies the thyristor rectifiers for floating charge (hereafter referred to as "rectifiers") of batteries specified in JIS C 8702-1, JIS C 8702-2, JIS C 8702-3, JIS C 8704-1, JIS C 8704-2-1, JIS C 8704-2-2 and JIS C 8706, of which the nominal d.c. voltage is 200 V or less and the rated d.c. current is 600 A or less. Rectifiers used for communication equipment are excluded.

Document History

January 20, 2021
Thyristor rectifiers for floating charge (Amendment 1)
A description is not available for this item.
JIS C 4402
May 20, 2010
Thyristor rectifiers for floating charge
This Standard specifies the thyristor rectifiers for floating charge (hereafter referred to as "rectifiers") of batteries specified in JIS C 8702-1, JIS C 8702-2, JIS C 8702-3, JIS C 8704-1, JIS C...
April 20, 2004
Thyristor rectifiers for floating charge
A description is not available for this item.
November 1, 1986
Thyristor Rectifiers for Floating Charge
A description is not available for this item.
January 1, 1980
Thyristor Rectifiers for Floating Charge
A description is not available for this item.

References

Advertisement