JSA - JIS C 5943
Measuring methods of laser diodes used for recording and playback
| Organization: | JSA |
| Publication Date: | 20 May 2010 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This Standard specifies the measuring methods of the electrical and optical characteristics of laser diodes for recording and playback used as the optical source (excluding those accommodated in electronic circuit or those accommodated in optical element; hereafter referred to as "laser diodes").
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60747-5-4 : 2006 Semiconductor devices-Discrete
devices-Part 5-4 : Optoelectronic devices-Semiconducto
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History