ISO 15546

Petroleum and natural gas industries - Aluminium alloy drill pipe

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2011
Status: active
Page Count: 52
ICS Code (Aluminium products): 77.150.10
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in drilling and production operations in the petroleum and natural gas industries.

A typical drill pipe configuration is provided, showing main elements and lengths. The main dimensions and masses of the grades of drill pipe are given in both SI units and USC units.

This International Standard does not consider performance properties.

NOTE 1 Reference can be made to ISO 10424-2 and ISO 27627 for the detailed requirements for the threading of drill pipe tool joints.

NOTE 2 Reference can be made to ISO 20312 for the performance properties of the drill pipe.

NOTE 3 Reference can be made to ISO 27627 for the "pipe body-tool joint" thread connection gauging.

Document History

ISO 15546
September 15, 2011
Petroleum and natural gas industries - Aluminium alloy drill pipe
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for...
May 15, 2007
Petroleum and natural gas industries - Aluminium alloy drill pipe
This International Standard specifies the technical delivery condition, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for...
December 15, 2002
Petroleum and natural gas industries - Aluminium alloy drill pipe
A description is not available for this item.

References

Advertisement