DIN EN ISO 27627

Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging (ISO 27627:2014); English version EN ISO 27627:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 36
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
ICS Code (Screw threads in general): 21.040.01
scope:

This International Standard specifies the technical delivery condition, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes manufactured in accordance with ISO 15546.

This International Standard also specifies the gauging procedure for taper buttress thread (right and left) and adjoining tapered stabilizing shoulders (bores) made of aluminium alloy drill pipes and related steel tool joints.

Document History

DIN EN ISO 27627
July 1, 2014
Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging (ISO 27627:2014); English version EN ISO 27627:2014
This International Standard specifies the technical delivery condition, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for...
November 1, 2010
Petroleum and natural gas industries - Aluminium alloy drill pipe thread connection gauging (ISO/DIS 27627:2010); English version prEN ISO 27627:2010
A description is not available for this item.

References

Advertisement