FORD ESF-M2D74-A

NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 June 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 -190 kg/m3 and equal or better performance may be expected of the higher densities.

Document History

September 1, 2015
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 - 190 kg/m3 and equal or better performance may be...
June 25, 2010
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 - 190 kg/m3 and equal or better performance may be...
FORD ESF-M2D74-A
June 30, 2004
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 -190 kg/m3 and equal or better performance...
December 13, 1983
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT
1. SCOPE The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 -190 kg/m3 and equal or better performance...

References

Advertisement