FORD ESF-M2D74-A
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 - 190 kg/m3 and equal or better performance may be expected of the higher densities.
Document History
FORD ESF-M2D74-A
September 1, 2015
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 - 190 kg/m3 and equal or better performance may be...
June 25, 2010
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 - 190 kg/m3 and equal or better performance may be...
June 30, 2004
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 -190 kg/m3 and equal or better performance...
December 13, 1983
NITRILE BUTADIENE RUBBER, HARD CELLULAR COMPOUND - FUEL RESISTANT
1. SCOPE The material defined by this specification is a hard cellular nitrile butadiene rubber composition. It is written around the lowest density of 160 -190 kg/m3 and equal or better performance...