IEEE 802.3.1
Management Information Base (MIB) Definitions for Ethernet
| Organization: | IEEE |
| Publication Date: | 16 May 2011 |
| Status: | inactive |
| Page Count: | 474 |
scope:
This standard contains the Management Information Base (MIB) module specifications for IEEE Std 802.3, also known as Ethernet. It includes the Structure of Management Information Version 2 (SMIv2) MIB module specifications formerly produced and published by the Internet Engineering Task Force (IETF), and the Guidelines for the Definition of Managed Objects (GDMO) MIB modules formerly specified within IEEE Std 802.3, as well as extensions resulting from recent amendments to IEEE Std 802.3. The SMIv2 MIB modules are intended for use with the Simple Network Management Protocol (SNMP), commonly used to manage Ethernet.
Purpose
The purpose of the standard is to publish the SMIv2 and GDMO MIB module specifications in a single document that is separate from IEEE Std 802.3, and that can be published in a machine-readable format. Future amendments and revisions to IEEE Std 802.3.1 will be performed to update the MIB specifications as required to track future amendments and revisions to IEEE Std 802.3.
Document History