ISO 12633-1
Hot-finished structural hollow sections of non-alloy and fine grain steels — Part 1: Technical delivery conditions
| Organization: | ISO |
| Publication Date: | 15 September 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This part of ISO 12633 specifies the technical delivery requirements for hot-finished hollow sections of circular, square or rectangular form. It is applicable to hollow sections formed hot with or without subsequent heat treatment or formed cold with subsequent heat treatment to obtain equivalent metallurgical conditions to those obtained in the hot-formed product. Fine grain steels are generally delivered in the normalized condition.
The grades, chemical composition and mechanical properties for non-alloy steels and fine grain steels are given in Annexes A and B, respectively.
NOTE 1 For the requirements for tolerances, dimensions and sectional properties, see ISO 12633-2.
NOTE 2 For the technical delivery requirements of hot-rolled structural steels in other product forms, e.g. plates, wide strip, flats, bars and other structural sections, see ISO 630-1 and ISO 630-2.
NOTE 3 For cold-formed structural hollow sections, see ISO 10799-1 and ISO 10799-2.
Document History