ISO 10799-1

Cold-formed welded structural hollow sections of non-alloy and fine grain steels — Part 1: Technical delivery conditions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2011
Status: active
Page Count: 32
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This part of ISO 10799 specifies the technical delivery requirements for cold-formed welded structural hollow sections of circular, square or rectangular form. It is applicable to structural hollow sections formed cold without subsequent heat treatment.

The grades, chemical composition and mechanical properties for non-alloy steels and fine grain steels are given in Annexes A and B, respectively.

NOTE 1 For the requirements for tolerances, dimensions and sectional properties, see ISO 10799-2.

NOTE 2 For hot finished structural hollow sections, see ISO 12633-1.

Document History

ISO 10799-1
September 15, 2011
Cold-formed welded structural hollow sections of non-alloy and fine grain steels — Part 1: Technical delivery conditions
This part of ISO 10799 specifies the technical delivery requirements for cold-formed welded structural hollow sections of circular, square or rectangular form. It is applicable to structural hollow...

References

Advertisement