SNZ NZS 3109

Concrete Construction

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 30 May 1997
Status: active
Page Count: 59
scope:

Scope and application

This Standard provides a means of compliance with the construction requirements for structures designed in accordance with NZS 3101. This Standard may also provide minimum requirements for the construction of reinforced concrete, unreinforced concrete, prestressed concrete or a combination, in elements of any building or civil engineering structure designed on any other basis.

For the production of concrete, compliance with this Standard is satisfied through compliance with NZS 3104.

Document History

SNZ NZS 3109
May 30, 1997
Concrete Construction
Scope and application This Standard provides a means of compliance with the construction requirements for structures designed in accordance with NZS 3101. This Standard may also provide minimum...
May 30, 1997
Concrete Construction
A description is not available for this item.
May 30, 1997
Concrete Construction
A description is not available for this item.
May 30, 1997
Concrete Construction
Scope and application This Standard provides a means of compliance with the construction requirements for structures designed in accordance with NZS 3101. This Standard may also provide minimum...
January 1, 1987
Concrete Construction (Amendment 1: 1992) (Amendment 2: 1993)
A description is not available for this item.

References

Advertisement