SNZ - NZS 3124
Concrete Construction for Minor Works
| Organization: | SNZ |
| Publication Date: | 1 January 1987 |
| Status: | active |
| Page Count: | 17 |
scope:
This Standard provides minimum requirements for the construction of reinforced and unreinforced concrete in minorworks including buildings of light timber frame construction within the scope of NZS 3604 and concrete masonry construction within the scope of NZS 4229.
NOTE - This Standard does not provide specific requirements for
concrete construction that wiii be subjected to aggressive
environments. Typical examples of aggressive conditions are: wet
and saline situations in food processing or in relation to marine
conditions, farm structures where concrete will be in contact with
animal or vegetable waste, commercial and industrial concrete
floors subjected toabrasion or chemical attack, or both. For
concrete use in aggressive environments expert advice should be
sought. Further guidance can be obtained from NZS 3109 and from NZ
Concrete Research publications such as IB 55 Concrete for the
farm and IB 26 Concrete floors for commercialandindustr
The specified strength of concrete covered by this Standard is 17.5 MPa or greater.
Document History