IEC 60245-3
AMENDMENT 2 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 3: Heat resistant silicone insulated cables
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate requirements given in IEC 245-1 and the particular requirements of this part.
Document History
IEC 60245-3
September 1, 2011
AMENDMENT 2 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 3: Heat resistant silicone insulated cables
This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate requirements given in IEC...
June 1, 1997
Amendment 1 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 3: Heat resistant silicone insulated cables
This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate requirements given in IEC...
July 1, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
General
Scope
This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate...