IEC 60245-3

Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 1994
Status: active
Page Count: 16
ICS Code (Cables): 29.060.20
scope:

General

Scope

This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.

Each cable should comply with the appropriate requirements given in IEC 245-1 and the particular requirements of this part.

Document History

September 1, 2011
AMENDMENT 2 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 3: Heat resistant silicone insulated cables
This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V. Each cable should comply with the appropriate requirements given in IEC...
June 1, 1997
Amendment 1 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 3: Heat resistant silicone insulated cables
This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V. Each cable should comply with the appropriate requirements given in IEC...
IEC 60245-3
July 1, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
General Scope This part of IEC 245 details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V. Each cable should comply with the appropriate...

References

Advertisement