DSF/prEN 50566
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices (30 MHz - 6 GHz)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 7 |
scope:
This product standard applies to any wireless communication devices intended to be used with the radiating part of the equipment in close proximity to the human body (i.e. less than 200 mm) including devices operated in front of the face. The frequency range covered is 30 MHz to 6 GHz. The objective of this standard is to demonstrate the compliance of such equipment with the basic restrictions related to human exposure to radio frequency electromagnetic fields. For devices used next to the ear EN 50360 shall be used.
Document History