DS/EN 50566/A1
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
| Organization: | DS |
| Publication Date: | 9 August 2023 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This product standard applies to wireless communication devices used at distances up to and including 200 mm from the human body, i.e. when held in the hand or in front of the face, mounted on the body, combined with other transmitting or non-transmitting devices or accessories (e.g. belt-clip, camera or Bluetooth add-on), or integrated into garments. The applicable frequency range is from 30 MHz to 6 GHz. The objective of this standard is to demonstrate the compliance of such devices with the basic restrictions and exposure limit values related to human exposure to radio frequency electromagnetic fields. For devices used next to the ear the applicable product standard is EN 50360:2017 [1]. For low power devices the applicable product standard is EN 50663:2017 [2].
Document History