CEN - EN ISO 1580

Slotted pan head screws - Product grade A

active, Most Current
Organization: CEN
Publication Date: 1 September 2011
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted pan head screws of product grade A and with threads from M1,6 to M10 inclusive.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.

Document History

EN ISO 1580
September 1, 2011
Slotted pan head screws - Product grade A
This International Standard specifies the characteristics of slotted pan head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than...
January 1, 1994
Slotted Pan Head Screws- Product Grade A
A description is not available for this item.

References

Advertisement