DIN EN 4612-011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version FprEN 4612-011:2011
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
March 1, 2020
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version EN 4612-011:2019
A description is not available for this item.
May 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version FprEN 4612-011:2019
A description is not available for this item.
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version EN 4612-011:2011
This European Standard specifies the characteristics of UV laser printable jacket, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE...
DIN EN 4612-011
October 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version FprEN 4612-011:2011
A description is not available for this item.