DIN EN 4612-011

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version EN 4612-011:2011

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: inactive
Page Count: 21
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable jacket, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the on-board electrical systems of aircraft at operating temperatures between - 65 °C and 150 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

March 1, 2020
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version EN 4612-011:2019
A description is not available for this item.
May 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version FprEN 4612-011:2019
A description is not available for this item.
DIN EN 4612-011
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version EN 4612-011:2011
This European Standard specifies the characteristics of UV laser printable jacket, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE...
October 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 011: Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard; German and English version FprEN 4612-011:2011
A description is not available for this item.

References

Advertisement