DOD - SMD 5962-11206

MICROCIRCUIT, HYBRID, 5 VOLT, POINT OF LOAD (POL) VOLTAGE REGULATOR

inactive
Buy Now
Organization: DOD
Publication Date: 15 September 2011
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 3, 2022
MICROCIRCUIT, HYBRID, 5 VOLT, POINT OF LOAD (POL) VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
March 9, 2018
MICROCIRCUIT, HYBRID, 5 VOLT, POINT OF LOAD (POL) VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-11206
September 15, 2011
MICROCIRCUIT, HYBRID, 5 VOLT, POINT OF LOAD (POL) VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 22, 2011
MICROCIRCUIT, HYBRID, 5 VOLT, POINT OF LOAD (POL) VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement