ETSI - TR 103 200
Methods for Testing and Specification (MTS); ePassport Readers Interoperability Support; Framework for Developing Conformance Test Specifications
| Organization: | ETSI |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 116 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for ePassport Isnspection System testing in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.9].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.7] and ISO/IEC 9646-2 [i.8]) as well as the ETSI rules for conformance testing (ETS 300 406 [i.6]) are used as a basis for the test methodology.
Document History