JEDEC JESD 8-26

1.2 V HIGH‐SPEED LVCMOS (HS_LVCMOS) INTERFACE

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 September 2011
Status: active
Page Count: 8
scope:

This standard defines the dc and ac input levels, output levels, and input overshoot and undershoot specifications for the 1.2 V High-speed LVCMOS (HS_LVCMOS) interface. The non-terminated interface has a switching range that is nominally expected to be 0 V to 1.2 V and is primarily intended to support communications with Wide I/O SDRAM devices.

Document History

JEDEC JESD 8-26
September 1, 2011
1.2 V HIGH‐SPEED LVCMOS (HS_LVCMOS) INTERFACE
This standard defines the dc and ac input levels, output levels, and input overshoot and undershoot specifications for the 1.2 V High-speed LVCMOS (HS_LVCMOS) interface. The non-terminated interface...

References

Advertisement