DOD - SMD 5962-11207

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, RADIATION HARDENED, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 September 2011
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 19, 2022
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
January 28, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 13, 2017
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 22, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 19, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, RADIATION HARDENED, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-11207
September 22, 2011
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, RADIATION HARDENED, 16-BIT DUAL SUPPLY BUS TRANSCEIVER AND LEVEL TRANSLATOR WITH BUS HOLD, A SIDE SERIES RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement