ISO/IEC 14443-2

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Limits of electromagnetic disturbance levels parasitically generated by the PICC

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2011
Status: inactive
Page Count: 8
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs).

This part of ISO/IEC 14443 does not specify the means of generating coupling fields, nor the means of compliance with electromagnetic radiation and human exposure regulations, which can vary according to country.

Document History

September 1, 2023
Cards and security devices for personal identification — Contactless proximity objects — Part 2: Radio frequency power and signal interface TECHNICAL CORRIGENDUM 2
A description is not available for this item.
July 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 2: Radio frequency power and signal interface TECHNICAL CORRIGENDUM 1
A description is not available for this item.
May 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 2: Radio frequency power and signal interface AMENDMENT 1: Dynamic power level management
A description is not available for this item.
July 1, 2020
Cards and security devices for personal identification — Contactless proximity objects — Part 2: Radio frequency power and signal interface
This document specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs)....
July 15, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
August 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 2: Additional PICC classes
A description is not available for this item.
March 15, 2012
Identification cards - Contactless integrated circuit cards Part 2: Radio frequency power and signal interface AMENDMENT 3: Bits rates of fc/8, fc/4 and fc/2
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
ISO/IEC 14443-2
October 15, 2011
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Limits of electromagnetic disturbance levels parasitically generated by the PICC
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
September 1, 2010
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
November 1, 2007
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16 TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards...
June 1, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards...
July 1, 2001
Identification Cards - Contactless integrated circuit(s) cards - Proximity cards - Part 2: Radio frequency power and signal interface
A description is not available for this item.

References

Advertisement