ISO/IEC 14443-2
Identification cards - Contactless integrated circuit cards Part 2: Radio frequency power and signal interface AMENDMENT 3: Bits rates of fc/8, fc/4 and fc/2
| Organization: | ISO |
| Publication Date: | 15 March 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs).
This part of ISO/IEC 14443 does not specify the means of generating coupling fields, nor the means of compliance with electromagnetic radiation and human exposure regulations, which can vary according to country.
Document History