FORD WSS-M2C948-A
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 August 2011 |
| Status: | inactive |
| Page Count: | 13 |
scope:
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.
The purpose of this oil is to offer a 1% fuel economy improvement measured on NEDC over WSS M2C925 B (5W-20) or WSS M2C913 C (5W-30).
Document History
February 14, 2022
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
May 19, 2021
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
June 25, 2020
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
October 30, 2014
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
FORD WSS-M2C948-A
August 22, 2011
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...