FORD - WSS-M2C948-A

OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 14 February 2022
Status: active
Page Count: 17
scope:

These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.

Document History

WSS-M2C948-A
February 14, 2022
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
May 19, 2021
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
June 25, 2020
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
October 30, 2014
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
August 22, 2011
OIL, ENGINE, INITIAL FILL SAE 5W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications defined the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...

References

Advertisement