FORD WSS-M16J20-A1
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 26 September 2011 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be processed wet-on-wet application and monobaked, or paint may be baked between wetcoats. This specification also includes unique colors that require Tri or 4 coat systems. Tricoat colors consist of a pigmented groundcoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Four coat systems consist of a Basecoat, Clearcoat baked then the application of an effect basecoat with a clear or tinted clear.
Document History