FORD WSS-M16J20-A1

PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 16 July 2014
Status: inactive
Page Count: 13
scope:

The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be processed wet-on-wet application and monobaked, or paint may be baked between wetcoats. This specification also includes unique colors that require Tri or 4 coat systems. Tricoat colors consist of a pigmented groundcoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Four coat systems consist of a Basecoat, Clearcoat baked then the application of an effect basecoat with a clear or tinted clear.

Document History

January 20, 2021
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that...
February 2, 2016
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. This specification also includes unique colors that...
FORD WSS-M16J20-A1
July 16, 2014
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be...
September 26, 2011
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Paint systems may be...
July 31, 2007
PAINT, ONE COMPONENT ELASTOMERIC BASECOAT/CLEARCOAT OVER FLEXIBLE SUSTRATES, EXTERIOR - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are elastomeric paints, which consist of a basecoat and clear topcoat applied by a baked process. These materials are monobaked. Unique tricoat colors...

References

Advertisement