DSF/FprHD 60364-7-715

Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Electricity supply systems): 91.140.50
scope:

The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. NOTE 1 For the definition of an extra-low-voltage lighting system see IEC 60598-2-23. NOTE 2 AC voltages are given as r.m.s. values.

Document History

May 28, 2018
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
August 15, 2017
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
September 4, 2015
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
May 9, 2012
Low-voltage electrical installations - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
May 16, 2006
Electrical installations of buildings - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. NOTE 1 For the definition of an extra-low...
Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
A description is not available for this item.
DSF/FprHD 60364-7-715
Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
Advertisement