DS/HD 60364-7-715
Electrical installations of buildings - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
inactive
| Organization: | DS |
| Publication Date: | 16 May 2006 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. NOTE 1 For the definition of an extra-low voltage lighting system reference should be made to IEC 60598. NOTE 2 AC voltages are given as r.m.s. values. NOTE Z1 The maximum d.c. value for SELV luminaires is under consideration.
Document History
May 28, 2018
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
August 15, 2017
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
September 4, 2015
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
May 9, 2012
Low-voltage electrical installations - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
DS/HD 60364-7-715
May 16, 2006
Electrical installations of buildings - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. NOTE 1 For the definition of an extra-low...
Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
A description is not available for this item.
Low-voltage electrical installations -- Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....