ISO 11479-2

Glass in building — Coated glass — Part 2: Colour of façade

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2011
Status: active
Page Count: 12
ICS Code (Glass in building): 81.040.20
scope:

This part of ISO 11479 specifies a method for objective evaluation of the colour of coated glass when used in façades and viewed from the outside, as well as for measuring colour differences within the same glass pane and between two adjacent panes in the same façade. This part of ISO 11479 does not specify requirements for determining colour differences of transmitted colour as viewed from the inside or outside of a façade, nor for internal reflected colour. The comparison should only be undertaken for panes of the same glass type, composition and interior conditions and situated in the same plane of a façade.

Specific requirements are given for coated glass, dependent upon its light transmittance and reflectance.

This part of ISO 11479 is not applicable to curved or bent glass, which is specifically excluded for technical reasons.

NOTE Information on the perception, quantification and measurement of colour is given in Annex A.

Document History

ISO 11479-2
October 1, 2011
Glass in building — Coated glass — Part 2: Colour of façade
This part of ISO 11479 specifies a method for objective evaluation of the colour of coated glass when used in façades and viewed from the outside, as well as for measuring colour differences within...

References

Advertisement