ASME B16.3

Malleable Iron Threaded Fittings Classes 150 and 300

inactive
Buy Now
Organization: ASME
Publication Date: 10 October 2011
Status: inactive
Page Count: 52
scope:

This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard includes

(a) pressure-temperature ratings

(b) size and method of designating openings of reducing fittings

(c) marking

(d) material

(e) dimensions and tolerances

(f) threading

(g) coatings

Mandatory Appendix I provides table values in U.S. Customary units.

Document History

January 1, 2021
Malleable Iron Threaded Fittings Classes 150 and 300
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3∕8 and smaller. This Standard...
November 30, 2016
Malleable Iron Threaded Fittings Classes 150 and 300
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
ASME B16.3
October 10, 2011
Malleable Iron Threaded Fittings Classes 150 and 300
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
January 1, 2006
Malleable Iron Threaded Fittings Classes 150 and 300
General This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3/8 and smaller. This...
January 1, 1998
Malleable Iron Threaded Fittings Classes 150 and 300
General This Standard for malleable iron threaded fittings, Classes 150 and 300, covers: (a) pressure-temperature ratings, (b) size and method of designating openings of reducing fittings, (c)...
January 1, 1992
Malleable Iron Threaded Fittings
A description is not available for this item.
November 21, 1985
MALLEABLE IRON THREADED FITTINGS CLASSES 150 AND 300
A description is not available for this item.

References

Advertisement