ASME B16.3

Malleable Iron Threaded Fittings Classes 150 and 300

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1998
Status: inactive
Page Count: 30
scope:

General

This Standard for malleable iron threaded fittings, Classes 150 and 300, covers:

(a) pressure-temperature ratings,

(b) size and method of designating openings of reducing fittings,

(c) marking,

(d) material,

(e) dimensions and tolerances,

(f) threading, and

(g) coatings.

References

Standards and specifications adopted by reference in this Standard are shown in Annex I, which is part of this Standard.

Quality Systems

Requirements relating to the product manufacturers' Quality System Programs are described in Annex A.

Document History

January 1, 2021
Malleable Iron Threaded Fittings Classes 150 and 300
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3∕8 and smaller. This Standard...
November 30, 2016
Malleable Iron Threaded Fittings Classes 150 and 300
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
October 10, 2011
Malleable Iron Threaded Fittings Classes 150 and 300
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
January 1, 2006
Malleable Iron Threaded Fittings Classes 150 and 300
General This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3/8 and smaller. This...
ASME B16.3
January 1, 1998
Malleable Iron Threaded Fittings Classes 150 and 300
General This Standard for malleable iron threaded fittings, Classes 150 and 300, covers: (a) pressure-temperature ratings, (b) size and method of designating openings of reducing fittings, (c)...
January 1, 1992
Malleable Iron Threaded Fittings
A description is not available for this item.
November 21, 1985
MALLEABLE IRON THREADED FITTINGS CLASSES 150 AND 300
A description is not available for this item.

References

Advertisement