CENELEC - EN 61184

Bayonet lampholders

inactive
Organization: CENELEC
Publication Date: 1 September 2008
Status: inactive
Page Count: 68
ICS Code (Lamp caps and holders): 29.140.10
scope:

This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V.

This standard also covers lampholders which are integral with a luminaire or intended to be built into appliances. It covers the requirements for the lampholder only.

For all other requirements, such as protection against electric shock in the area of the terminals, the requirements of the relevant appliance standard shall be observed and tested after building into the appropriate equipment, when that equipment is tested according to its own standard. Lampholders for use by luminaire manufacturers only are not for retail sale.

NOTE Where lampholders are used in luminaires, their maximum operating temperatures are specified in IEC 60598-1.

B15d denotes the cap/holder fit as defined by IEC 60061-1, sheet 7004-11 and IEC 60061-2, sheet 7005-16 with the corresponding gauges.

B22d denotes the cap/holder fit as defined by IEC 60061-1, sheet 7004-10 and IEC 60061-2, sheet 7005-10 with the corresponding gauges.

Document History

September 1, 2017
Bayonet lampholders
This document applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are integral with a...
September 1, 2017
Bayonet lampholders
This document applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are integral with a...
EN 61184
September 1, 2008
Bayonet lampholders
This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are...
September 1, 2008
Bayonet lampholders
A description is not available for this item.
October 1, 1997
Bayonet Lampholders
A description is not available for this item.
October 1, 1997
Bayonet Lampholders
A description is not available for this item.
October 1, 1997
Bayonet Lampholders
A description is not available for this item.
November 1, 1994
Bayonet Lampholders
A description is not available for this item.
January 1, 1994
Bayonet Lampholders
A description is not available for this item.

References

Advertisement