IEC 60432-1

Incandescent lamps – Safety specifications – Part 1: Tungsten filament lamps for domestic and similar general lighting purposes

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2012
Status: active
Page Count: 96
ICS Code (Incandescent lamps): 29.140.20
scope:

International Standard IEC 60432-1 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service having:

- rated wattage up to and including 200 W;

- rated voltage of 50 V to 250 V inclusive;

- bulbs of the A, B, C, G, M, P, PS, PAR or R shapes* , or other bulb shapes where the lamps are intended to serve the same purpose as lamps with the foregoing bulb shapes;

- bulbs with all kinds of finishes;

- caps B15d, B22d, E12, E14, E17, E26** , E26d, E26/50x39, E27 or E27/51x39.

As far as is reasonably practicable, this standard is also applicable to lamps with bulbs and caps other than those mentioned above, but which serve the same purpose.

This standard specifies the method a manufacturer should use to show that his product conforms to this standard on the basis of whole production appraisal in association with his test records on finished products. This method can also be applied for certification purposes. Details of a batch test procedure which can be used to make limited assessment of batches are also given.

This part of IEC 60432 covers photobiological safety according to IEC 62471 and IEC/TR 62471-2. Lamps covered by this part of IEC 60432 do not reach risk levels that require risk group marking.

This standard is concerned with safety criteria only and does not take into account the performance of tungsten filament lamps with respect to luminous flux, life or power consumption characteristics. Readers should refer to IEC 60064 for such characteristics with respect to types normally used for general lighting service.

* See IEC 60887 for description of the letter symbols. Associated traditional names are:

- Pear shape = A, PS

- Mushroom = M

- Candle = B, C (in North America)

- Round bulb = P

- Globular = G

- Reflector = R

- Parabolic reflector = PAR

** There are two variations of E26 caps which are not fully compatible. In this standard separate references are made to E26/24 caps used in North America and E26/25 caps used in Japan.

Document History

IEC 60432-1
February 1, 2012
Incandescent lamps – Safety specifications – Part 1: Tungsten filament lamps for domestic and similar general lighting purposes
International Standard IEC 60432-1 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service having: – rated wattage up to and...
December 1, 2011
AMENDMENT 2 Incandescent lamps – Safety specifications – Part 1: Tungsten filament lamps for domestic and similar general lighting purposes
International Standard IEC 60432-1 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service having: – rated wattage up to and...
May 1, 2005
Incandescent Lamps - Safety Specifications - Part 1: Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes
International Standard IEC 60432-1 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service having: – rated wattage up to and...
August 1, 1999
Incandescent Lamps - Safety Specifications - Part 1: Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes
A description is not available for this item.
August 1, 1999
Incandescent Lamps - Safety Specifications - Part 1: Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes
A description is not available for this item.
September 1, 1993
Safety Specifications for Incandescent Lamps; Part 1: Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes
A description is not available for this item.
January 1, 1993
Safety Specifications for Incandescent Lamps Part 1: Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes
A description is not available for this item.

References

Advertisement