ISO/IEC 18046-1

Information technology - Radio frequency identification device performance test methods - Part 1: Test methods for system performance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2011
Status: active
Page Count: 74
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18046 defines test methods for performance characteristics of RFID systems for item management, and specifies the general requirements and test requirements for systems which are applicable to the selection of devices for an application. It does not apply to testing in relation to regulatory or similar requirements.

Document History

ISO/IEC 18046-1
October 15, 2011
Information technology - Radio frequency identification device performance test methods - Part 1: Test methods for system performance
This part of ISO/IEC 18046 defines test methods for performance characteristics of RFID systems for item management, and specifies the general requirements and test requirements for systems which are...

References

Advertisement